Brady Corporation Confined Space Sign 65916

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 65916 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
65916
Confined Space Sign 65916
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-65916-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65916-ND
Signs, Nameplates, Posters 2267-65916-ND
B120,14X10,BLK/YEL,P ROTECTIVE EQ

B120,14X10,BLK/YEL,PROTECTIVE EQ

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 10 in Width x 14 in Height - 65916 - 754476-65916 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 10 in Width x 14 in Height - 65916
754476-65916
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 10 in Width x 14 in Height - 65916 754476-65916
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This confined space sign is designed with the following image: affix symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: CAUTION PROTECTIVE EQUIPMENT REQUIRED AFFIX PICTOGRAMS HERE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This confined space sign is designed with the following image: affix symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: CAUTION PROTECTIVE EQUIPMENT REQUIRED AFFIX PICTOGRAMS HERE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65916 2267-65916-ND 754476-65916
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 10 in Width x 14 in Height - 65916
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2751250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.38 ft (4.2 dm)
View Details