Brady Corporation Blank Sign - Preprinted Headers 65825

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 65825 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
65825
Blank Sign - Preprinted Headers 65825
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-65825-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65825-ND
Signs, Nameplates, Posters 2267-65825-ND
SPANISH SIGN PANEL W/PRE-PRINTED

SPANISH SIGN PANEL W/PRE-PRINTED

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA - 65825 - 754476-65825 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA - 65825
754476-65825
Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA - 65825 754476-65825
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with an orange background and text and/or image color(s) of black. This item is written in Spanish with the following text: ADVERTENCIA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with an orange background and text and/or image color(s) of black. This item is written in Spanish with the following text: ADVERTENCIA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65825 2267-65825-ND 754476-65825
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA - 65825
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Safety Labels - 7632156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details