Brady Worldwide, Inc. Enclosure, Hand Held, Steel, Red; Lockout Device Type Brady 65699

Description
ENCLOSURE, HAND HELD, STEEL, RED; Lockout Device Type:-; Lock Material:-; Lock Colour:-; Product Range:-; Body Color:Red; Enclosure Coating:Extra-Rust-R esistance Powder; Enclosure Material:Steel; Enclosure Type:Handheld RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, HAND HELD, STEEL, RED; Lockout Device Type:-; Lock Material:-; Lock Colour:-; Product Range:-; Body Color:Red; Enclosure Coating:Extra-Rust-R esistance Powder; Enclosure Material:Steel; Enclosure Type:Handheld RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Steel, Red; Lockout Device Type Brady - 72C8165 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Steel, Red; Lockout Device Type Brady
72C8165
Enclosure, Hand Held, Steel, Red; Lockout Device Type Brady 72C8165
ENCLOSURE, HAND HELD, STEEL, RED; Lockout Device Type:-; Lock Material:-; Lock Colour:-; Product Range:-; Body Color:Red; Enclosure Coating:Extra-Rust-R esistance Powder; Enclosure Material:Steel; Enclosure Type:Handheld RoHS Compliant: NA

ENCLOSURE, HAND HELD, STEEL, RED; Lockout Device Type:-; Lock Material:-; Lock Colour:-; Product Range:-; Body Color:Red; Enclosure Coating:Extra-Rust-Resistance Powder; Enclosure Material:Steel; Enclosure Type:Handheld RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72C8165
Product Name Enclosure, Hand Held, Steel, Red; Lockout Device Type Brady
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details