Brady Corporation Lockout Sign 65682

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 65682 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
65682
Lockout Sign 65682
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-65682-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65682-ND
Signs, Nameplates, Posters 2267-65682-ND
B120,10X7,BLK/YEL,DI D YOU REMEMB

B120,10X7,BLK/YEL,DID YOU REMEMB

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 65682 - 754476-65682 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 65682
754476-65682
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 65682 754476-65682
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65682 2267-65682-ND 754476-65682
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 65682
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details