Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.
B120,10X7,BLK/YEL,LO
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 65571 | 2267-65571-ND | 754476-65571 |
| Product Name | Lockout Safety Sign | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 65571 |
| Safety / Warning Type | Lock Out |