Brady Corporation Lockout Sign 65570

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 65570 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
65570
Lockout Sign 65570
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-65570-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65570-ND
Signs, Nameplates, Posters 2267-65570-ND
B120,14X10,BLK/YEL,L OCK OUT FOR

B120,14X10,BLK/YEL,LOCK OUT FOR

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 65570 - 754476-65570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 65570
754476-65570
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 65570 754476-65570
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.147 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.147 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65570 2267-65570-ND 754476-65570
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 65570
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details