Brady Corporation Brady B-674 Polyester Lockout / Tagout Label - 6 in Width - 1 in Height - 65508 65508

Description
The Brady lockout / tagout label comes packaged 40 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-674 lockout / tagout label are: 6 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady lockout / tagout label comes packaged 40 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-674 lockout / tagout label are: 6 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-674 Polyester Lockout / Tagout Label - 6 in Width - 1 in Height - 65508 - 754476-65508 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-674 Polyester Lockout / Tagout Label - 6 in Width - 1 in Height - 65508
754476-65508
Brady B-674 Polyester Lockout / Tagout Label - 6 in Width - 1 in Height - 65508 754476-65508
The Brady lockout / tagout label comes packaged 40 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-674 lockout / tagout label are: 6 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive.

The Brady lockout / tagout label comes packaged 40 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-674 lockout / tagout label are: 6 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This lockout / tagout label uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-65508
Product Name Brady B-674 Polyester Lockout / Tagout Label - 6 in Width - 1 in Height - 65508
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 598282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details