Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and large hole without a grommet to accommodate padlocks.
B851 5.75X3 BLK/YEL 2-SIDE NO GR
The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. These have text printed on both sides. The front side text says CAUTION and the back reads CAUTION, DO NOT REMOVE THIS TAG TO DO SO WITHOUT AUTHORITY WILL MEAN IMMEDIATE DISCHARGE, IT IS HERE FOR A PURPOSE SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 65348 | 2267-65348-ND | 754476-65348 |
| Product Name | Blank Accident Prevention Tags | Tags | Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 65348 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |