Brady Corporation Blank Accident Prevention Tags 65347

Description
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and large hole without a grommet to accommodate padlocks.
Request a Quote Datasheet
Description
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and large hole without a grommet to accommodate padlocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Accident Prevention Tags - 65347 - Brady Corporation
Milwaukee, WI, USA
Blank Accident Prevention Tags
65347
Blank Accident Prevention Tags 65347
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and large hole without a grommet to accommodate padlocks.

Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and large hole without a grommet to accommodate padlocks.

Supplier's Site
Tags - 2267-65347-ND - DigiKey
Thief River Falls, MN, United States
B851 5.75X3 BLK/RED/WHT 2-SIDE N

B851 5.75X3 BLK/RED/WHT 2-SIDE N

Buy Now Datasheet
Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - Has Front and Rear Text - 65347 - 754476-65347 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - Has Front and Rear Text - 65347
754476-65347
Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - Has Front and Rear Text - 65347 754476-65347
The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (25) x Nylon Fastener. These have text printed on both sides. The front side text says DANGER and the back reads DANGER, DO NOT REMOVE THIS TAG REMARKS SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. Includes the following items: (25) x Nylon Fastener. These have text printed on both sides. The front side text says DANGER and the back reads DANGER, DO NOT REMOVE THIS TAG REMARKS SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65347 2267-65347-ND 754476-65347
Product Name Blank Accident Prevention Tags Tags Brady B-851 Black / Red on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = DANGER - Has Front and Rear Text - 65347
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details