Brady Corporation Blank Sign - Preprinted Headers 65266

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 65266 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
65266
Blank Sign - Preprinted Headers 65266
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-65266-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65266-ND
Signs, Nameplates, Posters 2267-65266-ND
B101 10X14 NOTICE HDR ONLY 10/PK

B101 10X14 NOTICE HDR ONLY 10/PK

Buy Now Datasheet
Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 65266 - 754476-65266 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 65266
754476-65266
Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 65266 754476-65266
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65266 2267-65266-ND 754476-65266
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 65266
Materials of Construction Plastic / Film Polycoated Tagstock
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details