Brady Corporation Blank Sign - Preprinted Headers 65263

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 65263 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
65263
Blank Sign - Preprinted Headers 65263
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-65263-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65263-ND
Signs, Nameplates, Posters 2267-65263-ND
B101 7X10 CAUTION HDR ONLY 10/PK

B101 7X10 CAUTION HDR ONLY 10/PK

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 65263 - 754476-65263 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 65263
754476-65263
Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 65263 754476-65263
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady preprinted header is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This item is written in English with the following text: CAUTION. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady preprinted header is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This item is written in English with the following text: CAUTION. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65263 2267-65263-ND 754476-65263
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 65263
Materials of Construction Plastic / Film Polycoated Tagstock
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details