Brady Corporation Blank Sign - Preprinted Headers 65262

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 65262 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
65262
Blank Sign - Preprinted Headers 65262
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-65262-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65262-ND
Signs, Nameplates, Posters 2267-65262-ND
B101 10X14 DANGER HDR ONLY 10/PK

B101 10X14 DANGER HDR ONLY 10/PK

Buy Now Datasheet
Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 65262 - 754476-65262 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 65262
754476-65262
Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 65262 754476-65262
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65262 2267-65262-ND 754476-65262
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 65262
Materials of Construction Plastic / Film Polycoated Tagstock
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 146363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.4921 ft (1.5 dm)
View Details