Brady Worldwide, Inc. Labeling Tape Catridge, Vinyl Film, Black/white; Tape Width Brady 64829

Description
LABELING TAPE CATRIDGE, VINYL FILM, BLACK/WHITE; Tape Width:101.6mm; Tape Material:Vinyl; For Use With:Brady VersaPrinter Label Printer; Product Range:-; Body Material:Vinyl Film; Colour:Black/White RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE CATRIDGE, VINYL FILM, BLACK/WHITE; Tape Width:101.6mm; Tape Material:Vinyl; For Use With:Brady VersaPrinter Label Printer; Product Range:-; Body Material:Vinyl Film; Colour:Black/White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape Catridge, Vinyl Film, Black/white; Tape Width Brady - 27C7738 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape Catridge, Vinyl Film, Black/white; Tape Width Brady
27C7738
Labeling Tape Catridge, Vinyl Film, Black/white; Tape Width Brady 27C7738
LABELING TAPE CATRIDGE, VINYL FILM, BLACK/WHITE; Tape Width:101.6mm; Tape Material:Vinyl; For Use With:Brady VersaPrinter Label Printer; Product Range:-; Body Material:Vinyl Film; Colour:Black/White RoHS Compliant: Yes

LABELING TAPE CATRIDGE, VINYL FILM, BLACK/WHITE; Tape Width:101.6mm; Tape Material:Vinyl; For Use With:Brady VersaPrinter Label Printer; Product Range:-; Body Material:Vinyl Film; Colour:Black/White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 27C7738
Product Name Labeling Tape Catridge, Vinyl Film, Black/white; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details