Brady Corporation Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 in Width - 90 ft Length - 64685 64685

Description
The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 in Width - 90 ft Length - 64685 - 754476-64685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 in Width - 90 ft Length - 64685
754476-64685
Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 in Width - 90 ft Length - 64685 754476-64685
The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label cartridge are: 90 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754476-64685
Product Name Brady B-549 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 in Width - 90 ft Length - 64685
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4425908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.8346 inches (21.2 mm)
View Details
Label - 210-710 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-528 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details