Brady Corporation Condensed Gothic Quik-Align Ten Packs 6450-8

Description
Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.
Description
Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.

Suppliers

Company
Product
Description
Supplier Links
Condensed Gothic Quik-Align Ten Packs - 6450-8 - Brady Corporation
Milwaukee, WI, USA
Condensed Gothic Quik-Align Ten Packs
6450-8
Condensed Gothic Quik-Align Ten Packs 6450-8
Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.

Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and outdoors when applied to clean, dry surfaces. The self-spacing, self-aligning diecut characters interlock to ensure perfect spacing for professional looking signs every time. Keep your Quik-Align® Kits current by refilling them with Ten Pack replacements. Standard package: 10 identical characters or arrows per pack ($, & and punctuation are 5 per pack). Order in package quantities.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 6450-8
Product Name Condensed Gothic Quik-Align Ten Packs
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454013 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details