Brady Corporation Labelizer Plus and VersaPrinter™ Tape Cartridge 64404

Description
Labelizer Plus and VersaPrinter™ Tape Cartridge
Description
Labelizer Plus and VersaPrinter™ Tape Cartridge

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Labelizer Plus and VersaPrinter™ Tape Cartridge
64404
Labelizer Plus and VersaPrinter™ Tape Cartridge 64404
Labelizer Plus and VersaPrinter™ Tape Cartridge

Labelizer Plus and VersaPrinter™ Tape Cartridge

Supplier's Site
Brady B-584 Black on Yellow Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 1/4 in Width - 75 ft Length - 64404 - 754476-64404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-584 Black on Yellow Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 1/4 in Width - 75 ft Length - 64404
754476-64404
Brady B-584 Black on Yellow Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 1/4 in Width - 75 ft Length - 64404 754476-64404
The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label cartridge are: 75 ft L x 2 1/4 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label cartridge uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label cartridge are: 75 ft L x 2 1/4 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label cartridge uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 64404 754476-64404
Product Name Labelizer Plus and VersaPrinter™ Tape Cartridge Brady B-584 Black on Yellow Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 2 1/4 in Width - 75 ft Length - 64404
Color Yellow/Black Black on Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2893539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 7.86 inches (200 mm)
View Details
Type labels - 210-802 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details