Brady Corporation Labelizer Plus and VersaPrinter™ Tape Cartridge 64400

Description
Labelizer Plus and VersaPrinter™ Tape Cartridge
Description
Labelizer Plus and VersaPrinter™ Tape Cartridge

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Labelizer Plus and VersaPrinter™ Tape Cartridge
64400
Labelizer Plus and VersaPrinter™ Tape Cartridge 64400
Labelizer Plus and VersaPrinter™ Tape Cartridge

Labelizer Plus and VersaPrinter™ Tape Cartridge

Supplier's Site
Brady B-584 Black on Orange Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1.125 in Width - 75 ft Length - 64400 - 754476-64400 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-584 Black on Orange Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1.125 in Width - 75 ft Length - 64400
754476-64400
Brady B-584 Black on Orange Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1.125 in Width - 75 ft Length - 64400 754476-64400
The Brady continuous thermal transfer printer label cartridge comes packaged 2 cartridges per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label cartridge are: 75 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label cartridge uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label cartridge comes packaged 2 cartridges per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label cartridge are: 75 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label cartridge uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 64400 754476-64400
Product Name Labelizer Plus and VersaPrinter™ Tape Cartridge Brady B-584 Black on Orange Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1.125 in Width - 75 ft Length - 64400
Color Orange/Black Black on Orange
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453644 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Label Rolls - 2784055 - RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Color White
Width 0.2756 inches (7 mm)
View Details