Labelizer Plus and VersaPrinter™ Tape Cartridge
The Brady continuous thermal transfer printer label cartridge comes packaged 2 cartridges per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label cartridge are: 110 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 64343 | 754476-64343 |
| Product Name | Labelizer Plus and VersaPrinter™ Tape Cartridge | Brady B-569 White on Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1.125 in Width - 110 ft Length - 64343 |
| Materials of Construction | Plastic / Film | Plastic / Film |