Brady Corporation Labelizer Plus and VersaPrinter™ Tape Cartridge 64326

Description
Labelizer Plus and VersaPrinter™ Tape Cartridge
Description
Labelizer Plus and VersaPrinter™ Tape Cartridge

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Labelizer Plus and VersaPrinter™ Tape Cartridge
64326
Labelizer Plus and VersaPrinter™ Tape Cartridge 64326
Labelizer Plus and VersaPrinter™ Tape Cartridge

Labelizer Plus and VersaPrinter™ Tape Cartridge

Supplier's Site
Brady B-569 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1/2 in Width - 110 ft Length - 64326 - 754476-64326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-569 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1/2 in Width - 110 ft Length - 64326
754476-64326
Brady B-569 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1/2 in Width - 110 ft Length - 64326 754476-64326
The Brady continuous thermal transfer printer label cartridge comes packaged 2 cartridges per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label cartridge are: 110 ft L x 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label cartridge comes packaged 2 cartridges per pack and is used with Labelizer Plus, Versa Printer. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label cartridge are: 110 ft L x 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 64326 754476-64326
Product Name Labelizer Plus and VersaPrinter™ Tape Cartridge Brady B-569 Black on Yellow Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1/2 in Width - 110 ft Length - 64326
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Label Sheets - 358780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.38 inches (35 mm)
View Details