Brady Corporation DOT Vehicle Placards 63449

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63449 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63449
DOT Vehicle Placards 63449
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63449-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63449-ND
Signs, Nameplates, Posters 2267-63449-ND
B101 10.75X10.75 BLK/YEL

B101 10.75X10.75 BLK/YEL

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63449 - 754476-63449 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63449
754476-63449
Brady B-101 Polycoated Tagstock Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63449 754476-63449
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: oxidizer symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This item is written in English with the following text: OXIDIZER 5.1. This sign is designed and built for Indoor use.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is produced using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: oxidizer symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This item is written in English with the following text: OXIDIZER 5.1. This sign is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63449 2267-63449-ND 754476-63449
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63449
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details