Brady Corporation DOT Vehicle Placards 63444

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63444 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63444
DOT Vehicle Placards 63444
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63444-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63444-ND
Signs, Nameplates, Posters 2267-63444-ND
B101 10.75X10.75 WHT/RED

B101 10.75X10.75 WHT/RED

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: COMBUSTIBLE 3 - 63444 - 754476-63444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: COMBUSTIBLE 3 - 63444
754476-63444
Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: COMBUSTIBLE 3 - 63444 754476-63444
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This sign is written in English with the following text: COMBUSTIBLE 3. This product is designed and manufactured for Indoor use.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This sign is written in English with the following text: COMBUSTIBLE 3. This product is designed and manufactured for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63444 2267-63444-ND 754476-63444
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: COMBUSTIBLE 3 - 63444
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details