Brady Corporation DOT Vehicle Placards 63428

Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63428 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63428
DOT Vehicle Placards 63428
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63428-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63428-ND
Signs, Nameplates, Posters 2267-63428-ND
B120,10.75X10.75,BLK /YEL,OXIDIZE

B120,10.75X10.75,BLK/YEL,OXIDIZE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63428 - 754476-63428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63428
754476-63428
Brady B-120 Fiberglass Reinforced Polyester Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63428 754476-63428
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: oxidizer symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This part is written in English with the following text: OXIDIZER 5.1. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: oxidizer symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This part is written in English with the following text: OXIDIZER 5.1. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63428 2267-63428-ND 754476-63428
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Yellow Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: OXIDIZER 5.1 - 63428
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers