Brady Corporation DOT Vehicle Placards 63412

Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63412 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63412
DOT Vehicle Placards 63412
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-63412-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-63412-ND
Labels, Stickers, Decals - Preprinted 2267-63412-ND
B946 10.75X10.75 WHT/RED/BLK

B946 10.75X10.75 WHT/RED/BLK

Buy Now Datasheet
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: FLAMMABLE SOLID 4 - 63412 - 754476-63412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: FLAMMABLE SOLID 4 - 63412
754476-63412
Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: FLAMMABLE SOLID 4 - 63412 754476-63412
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in English with the following text: FLAMMABLE SOLID 4. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in English with the following text: FLAMMABLE SOLID 4. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63412 2267-63412-ND 754476-63412
Product Name DOT Vehicle Placards Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square White Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: FLAMMABLE SOLID 4 - 63412
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1366408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details