Brady Corporation Labels, Stickers, Decals - Preprinted 63408

Description
B946 10.75X10.75 WHT/RED
Request a Quote Datasheet
Description
B946 10.75X10.75 WHT/RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-63408-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-63408-ND
Labels, Stickers, Decals - Preprinted 2267-63408-ND
B946 10.75X10.75 WHT/RED

B946 10.75X10.75 WHT/RED

Buy Now Datasheet
Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE GAS 2 - 63408 - 754476-63408 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE GAS 2 - 63408
754476-63408
Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE GAS 2 - 63408 754476-63408
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is constructed using vinyl which is the B-946 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This product is written in English with the following text: FLAMMABLE GAS 2.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is constructed using vinyl which is the B-946 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This product is written in English with the following text: FLAMMABLE GAS 2.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-63408-ND 754476-63408
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square Red Truck Placards Sign - TEXT: FLAMMABLE GAS 2 - 63408
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details