Brady Corporation Labels, Stickers, Decals - Preprinted 63407

Description
B946 10.75X10.75 WHT/GREEN
Request a Quote Datasheet
Description
B946 10.75X10.75 WHT/GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-63407-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-63407-ND
Labels, Stickers, Decals - Preprinted 2267-63407-ND
B946 10.75X10.75 WHT/GREEN

B946 10.75X10.75 WHT/GREEN

Buy Now Datasheet
Brady B-946 Vinyl Square Green Truck Placards Sign - TEXT: NON-FLAMMABLE GAS 2 - 63407 - 754476-63407 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square Green Truck Placards Sign - TEXT: NON-FLAMMABLE GAS 2 - 63407
754476-63407
Brady B-946 Vinyl Square Green Truck Placards Sign - TEXT: NON-FLAMMABLE GAS 2 - 63407 754476-63407
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This truck placards sign is designed with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: non-flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This SKU is written in English with the following text: NON-FLAMMABLE GAS 2.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This truck placards sign is designed with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: non-flammable symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This SKU is written in English with the following text: NON-FLAMMABLE GAS 2.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-63407-ND 754476-63407
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square Green Truck Placards Sign - TEXT: NON-FLAMMABLE GAS 2 - 63407
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details