Brady Corporation DOT Vehicle Placards 63403

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63403 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63403
DOT Vehicle Placards 63403
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63403-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63403-ND
Signs, Nameplates, Posters 2267-63403-ND
B101 10.75X10.75 BLK/ORG BLST AG

B101 10.75X10.75 BLK/ORG BLST AG

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 1.5 BLASTING AGENTS D 1 - 63403 - 754476-63403 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 1.5 BLASTING AGENTS D 1 - 63403
754476-63403
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 1.5 BLASTING AGENTS D 1 - 63403 754476-63403
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is constructed using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This sign is written in English with the following text: 1.5 BLASTING AGENTS D 1. This product is designed and constructed for Indoor use.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck placards sign is constructed using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This sign is written in English with the following text: 1.5 BLASTING AGENTS D 1. This product is designed and constructed for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63403 2267-63403-ND 754476-63403
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: 1.5 BLASTING AGENTS D 1 - 63403
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details