Brady Corporation DOT Vehicle Placards 63396

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63396 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63396
DOT Vehicle Placards 63396
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63396-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63396-ND
Signs, Nameplates, Posters 2267-63396-ND
B101 10.75X10.75 BLK/ORG EXPLOSI

B101 10.75X10.75 BLK/ORG EXPLOSI

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4B 1 - 63396 - 754476-63396 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4B 1 - 63396
754476-63396
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4B 1 - 63396 754476-63396
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This product is written in English with the following text: EXPLOSIVE 1.4B 1. This SKU is designed and manufactured for Indoor use.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is manufactured using polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This product is written in English with the following text: EXPLOSIVE 1.4B 1. This SKU is designed and manufactured for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63396 2267-63396-ND 754476-63396
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4B 1 - 63396
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details