Brady Corporation DOT Vehicle Placards 63378

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63378 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63378
DOT Vehicle Placards 63378
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63378-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63378-ND
Signs, Nameplates, Posters 2267-63378-ND
B101 10.75X10.75 BLK/ORG EXPLOSI

B101 10.75X10.75 BLK/ORG EXPLOSI

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVES 1.1L 1 - 63378 - 754476-63378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVES 1.1L 1 - 63378
754476-63378
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVES 1.1L 1 - 63378 754476-63378
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is constructed using polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This part is written in English with the following text: EXPLOSIVES 1.1L 1. This sign is designed and built for Indoor use.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is constructed using polycoated tagstock which is the B-101 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is printed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This part is written in English with the following text: EXPLOSIVES 1.1L 1. This sign is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63378 2267-63378-ND 754476-63378
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVES 1.1L 1 - 63378
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details