Brady Corporation DOT Vehicle Placards 63375

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63375 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63375
DOT Vehicle Placards 63375
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63375-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63375-ND
Signs, Nameplates, Posters 2267-63375-ND
B101 10.75X10.75 BLK/ORG EXPLOSI

B101 10.75X10.75 BLK/ORG EXPLOSI

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.1F 1 - 63375 - 754476-63375 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.1F 1 - 63375
754476-63375
Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.1F 1 - 63375 754476-63375
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This sign is written in English with the following text: EXPLOSIVE 1.1F 1. This sign is designed and built for Indoor use.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is made from polycoated tagstock which is the B-101 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This sign is written in English with the following text: EXPLOSIVE 1.1F 1. This sign is designed and built for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63375 2267-63375-ND 754476-63375
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.1F 1 - 63375
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details