Brady Corporation DOT Vehicle Placards 63366

Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63366 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63366
DOT Vehicle Placards 63366
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63366-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63366-ND
Signs, Nameplates, Posters 2267-63366-ND
B120,10.75X10.75,BLK /ORG,1.4 EXP

B120,10.75X10.75,BLK/ORG,1.4 EXP

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4G 1 - 63366 - 754476-63366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4G 1 - 63366
754476-63366
Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4G 1 - 63366 754476-63366
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is written in English with the following text: EXPLOSIVE 1.4G 1. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. This product is written in English with the following text: EXPLOSIVE 1.4G 1. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63366 2267-63366-ND 754476-63366
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.4G 1 - 63366
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2024007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details