Brady Corporation DOT Vehicle Placards 63359

Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63359 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63359
DOT Vehicle Placards 63359
B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-120 fiberglass (FG) placards offer over 15 years outdoor durability and are a perfect fit for our Brady slide-in Placard Holders (60141, 60142 or 60143). All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63359-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63359-ND
Signs, Nameplates, Posters 2267-63359-ND
B120,10.75X10.75,BLK /ORG,EXPLOSI

B120,10.75X10.75,BLK/ORG,EXPLOSI

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.3K 1 - 63359 - 754476-63359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.3K 1 - 63359
754476-63359
Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.3K 1 - 63359 754476-63359
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. This product is written in English with the following text: EXPLOSIVE 1.3K 1. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. This product is written in English with the following text: EXPLOSIVE 1.3K 1. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63359 2267-63359-ND 754476-63359
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: EXPLOSIVE 1.3K 1 - 63359
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details