Brady Corporation DOT Vehicle Placards 63302

Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63302 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63302
DOT Vehicle Placards 63302
B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

B-946 vinyl (SSV) placards may be applied directly to your vehicle and provide over 5 years outdoor durability. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-63302-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-63302-ND
Labels, Stickers, Decals - Preprinted 2267-63302-ND
B946 10.75X10.75 BLK/ORG

B946 10.75X10.75 BLK/ORG

Buy Now Datasheet
Brady B-946 Vinyl Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: EXPLOSIVE 1.1C 1 - 63302 - 754476-63302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: EXPLOSIVE 1.1C 1 - 63302
754476-63302
Brady B-946 Vinyl Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: EXPLOSIVE 1.1C 1 - 63302 754476-63302
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This sign is written in English with the following text: EXPLOSIVE 1.1C 1. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is made from vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is manufactured with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This sign is written in English with the following text: EXPLOSIVE 1.1C 1. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63302 2267-63302-ND 754476-63302
Product Name DOT Vehicle Placards Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Square Orange Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - Self-Adhesive - TEXT: EXPLOSIVE 1.1C 1 - 63302
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details