Brady Corporation Hazardous Material Shipping Labels 63243

Description
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.
Description
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Shipping Labels - 63243 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Shipping Labels
63243
Hazardous Material Shipping Labels 63243
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.

All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.

Supplier's Site
Brady Black on White Rectangle Plastic Mailing Label - 5 in Width - 3 in Height - Printed Text = CAUTION - UNSCREW THIS BUNG SLOWLY - 63243 - 754476-63243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black on White Rectangle Plastic Mailing Label - 5 in Width - 3 in Height - Printed Text = CAUTION - UNSCREW THIS BUNG SLOWLY - 63243
754476-63243
Brady Black on White Rectangle Plastic Mailing Label - 5 in Width - 3 in Height - Printed Text = CAUTION - UNSCREW THIS BUNG SLOWLY - 63243 754476-63243
The Brady mailing label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady mailing label are: 5 in W x 3 in H. One of the important components to selecting the right proudct is the proper label material. This mailing label uses plastic for the label material. These mailing labels frequently have text printed on them. Printed text is CAUTION - UNSCREW THIS BUNG SLOWLY.

The Brady mailing label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady mailing label are: 5 in W x 3 in H. One of the important components to selecting the right proudct is the proper label material. This mailing label uses plastic for the label material. These mailing labels frequently have text printed on them. Printed text is CAUTION - UNSCREW THIS BUNG SLOWLY.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 63243 754476-63243
Product Name Hazardous Material Shipping Labels Brady Black on White Rectangle Plastic Mailing Label - 5 in Width - 3 in Height - Printed Text = CAUTION - UNSCREW THIS BUNG SLOWLY - 63243
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details