Brady Corporation Hazardous Material Shipping Labels 63242

Description
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.
Request a Quote Datasheet
Description
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Shipping Labels - 63242 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Shipping Labels
63242
Hazardous Material Shipping Labels 63242
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.

All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-63242-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-63242-ND
Labels, Stickers, Decals - Preprinted 2267-63242-ND
"LABEL,4""WX2""H,WHT /ORG,BIOMEDICAL"

"LABEL,4""WX2""H,WHT/ORG,BIOMEDICAL"

Buy Now Datasheet
Brady Orange on White Rectangle Plastic Mailing Label - 4 in Width - 2 in Height - Printed Text = ETIOLOGIC AGENTS BIOMEDICAL MATERIAL - 63242 - 754476-63242 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Orange on White Rectangle Plastic Mailing Label - 4 in Width - 2 in Height - Printed Text = ETIOLOGIC AGENTS BIOMEDICAL MATERIAL - 63242
754476-63242
Brady Orange on White Rectangle Plastic Mailing Label - 4 in Width - 2 in Height - Printed Text = ETIOLOGIC AGENTS BIOMEDICAL MATERIAL - 63242 754476-63242
The Brady mailing label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady mailing label are: 4 in W x 2 in H. One of the important components to selecting the right proudct is the proper label material. This mailing label uses plastic for the label material. These mailing labels frequently have text printed on them. Printed text is ETIOLOGIC AGENTS BIOMEDICAL MATERIAL.

The Brady mailing label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady mailing label are: 4 in W x 2 in H. One of the important components to selecting the right proudct is the proper label material. This mailing label uses plastic for the label material. These mailing labels frequently have text printed on them. Printed text is ETIOLOGIC AGENTS BIOMEDICAL MATERIAL.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63242 2267-63242-ND 754476-63242
Product Name Hazardous Material Shipping Labels Labels, Stickers, Decals - Preprinted Brady Orange on White Rectangle Plastic Mailing Label - 4 in Width - 2 in Height - Printed Text = ETIOLOGIC AGENTS BIOMEDICAL MATERIAL - 63242
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details