Brady Corporation Hazardous Material Shipping Labels 63240

Description
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.
Request a Quote Datasheet
Description
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Shipping Labels - 63240 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Shipping Labels
63240
Hazardous Material Shipping Labels 63240
All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.

All HazMat Shipping Labels meet D.O.T. Requirements HM-181 Regulation. New composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50° F to 150° F. Standard package: 500 labels per roll.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-63240-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-63240-ND
Labels, Stickers, Decals - Preprinted 2267-63240-ND
"LABEL,6""WX6""H,WHT /BLK,EMPTY,VINY"

"LABEL,6""WX6""H,WHT/BLK,EMPTY,VINY"

Buy Now Datasheet
Brady Black on White Rectangle Plastic Mailing Label - 6 in Width - 6 in Height - Printed Text = EMPTY - 63240 - 754476-63240 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black on White Rectangle Plastic Mailing Label - 6 in Width - 6 in Height - Printed Text = EMPTY - 63240
754476-63240
Brady Black on White Rectangle Plastic Mailing Label - 6 in Width - 6 in Height - Printed Text = EMPTY - 63240 754476-63240
The Brady mailing label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady mailing label are: 6 in W x 6 in H. One of the important components to selecting the right proudct is the proper label material. This mailing label uses plastic for the label material. These mailing labels frequently have text printed on them. Printed text is EMPTY.

The Brady mailing label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady mailing label are: 6 in W x 6 in H. One of the important components to selecting the right proudct is the proper label material. This mailing label uses plastic for the label material. These mailing labels frequently have text printed on them. Printed text is EMPTY.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63240 2267-63240-ND 754476-63240
Product Name Hazardous Material Shipping Labels Labels, Stickers, Decals - Preprinted Brady Black on White Rectangle Plastic Mailing Label - 6 in Width - 6 in Height - Printed Text = EMPTY - 63240
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details