Brady Corporation DOT Vehicle Placards 63212

Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet
Description
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOT Vehicle Placards - 63212 - Brady Corporation
Milwaukee, WI, USA
DOT Vehicle Placards
63212
DOT Vehicle Placards 63212
1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

1.75 lb. polycoated tagboard (PT) placards exceed D.O.T.'s 30 day weather requirement. All placards come with square corners and no holes. Placard size: 10 3/4" x 10 3/4". Custom placards are also available upon request.

Supplier's Site
Signs, Nameplates, Posters - 2267-63212-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63212-ND
Signs, Nameplates, Posters 2267-63212-ND
B101 10.75X10.75 RED/BLK/WHT

B101 10.75X10.75 RED/BLK/WHT

Buy Now Datasheet
Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: DANGEROUS - 63212 - 754476-63212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: DANGEROUS - 63212
754476-63212
Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: DANGEROUS - 63212 754476-63212
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is constructed using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This SKU is written in English with the following text: DANGEROUS. This SKU is designed and constructed for Indoor use.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck placards sign is constructed using polycoated tagstock which is the B-101 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 3/4 in width and a 10 3/4 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. This SKU is written in English with the following text: DANGEROUS. This SKU is designed and constructed for Indoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63212 2267-63212-ND 754476-63212
Product Name DOT Vehicle Placards Signs, Nameplates, Posters Brady B-101 Polycoated Tagstock Square Red Truck Placards Sign - 10 3/4 in Width x 10 3/4 in Height - TEXT: DANGEROUS - 63212
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details