Brady Corporation Vehicle Signs 63210

Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet
Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Signs - 63210 - Brady Corporation
Milwaukee, WI, USA
Vehicle Signs
63210
Vehicle Signs 63210
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Supplier's Site
Signs, Nameplates, Posters - 2267-63210-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63210-ND
Signs, Nameplates, Posters 2267-63210-ND
VEHICLE SIGN

VEHICLE SIGN

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: DRIVERS CHOCK WHEELS AND TURN OFF ENGINE.ETC - 63210 - 754476-63210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: DRIVERS CHOCK WHEELS AND TURN OFF ENGINE.ETC - 63210
754476-63210
Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: DRIVERS CHOCK WHEELS AND TURN OFF ENGINE.ETC - 63210 754476-63210
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck driver instruction sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck driver instruction sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DRIVERS CHOCK WHEELS AND TURN OFF ENGINE.ETC. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck driver instruction sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck driver instruction sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DRIVERS CHOCK WHEELS AND TURN OFF ENGINE.ETC. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63210 2267-63210-ND 754476-63210
Product Name Vehicle Signs Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: DRIVERS CHOCK WHEELS AND TURN OFF ENGINE.ETC - 63210
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details