Brady Corporation Vehicle Signs 63208

Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet
Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Signs - 63208 - Brady Corporation
Milwaukee, WI, USA
Vehicle Signs
63208
Vehicle Signs 63208
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Supplier's Site
Signs, Nameplates, Posters - 2267-63208-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63208-ND
Signs, Nameplates, Posters 2267-63208-ND
VEHICLE SIGN

VEHICLE SIGN

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 24 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63208 - 754476-63208 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 24 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63208
754476-63208
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 24 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63208 754476-63208
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is made from vinyl which is the B-946 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION WIDE RIGHT TURNS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck placards sign is made from vinyl which is the B-946 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION WIDE RIGHT TURNS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63208 2267-63208-ND 754476-63208
Product Name Vehicle Signs Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 24 in Width x 2 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63208
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details