Brady Corporation Signs, Nameplates, Posters 63207

Description
VEHICLE SIGN
Request a Quote Datasheet
Description
VEHICLE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-63207-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63207-ND
Signs, Nameplates, Posters 2267-63207-ND
VEHICLE SIGN

VEHICLE SIGN

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: DRIVERS CHOCK BOTH WHEELS - 63207 - 754476-63207 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: DRIVERS CHOCK BOTH WHEELS - 63207
754476-63207
Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: DRIVERS CHOCK BOTH WHEELS - 63207 754476-63207
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck driver instruction sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck driver instruction sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: DRIVERS CHOCK BOTH WHEELS. There are a variety of standards that signs may comform to. In particular, this item meets the Federal MUTCD EFF. 2009 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck driver instruction sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck driver instruction sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: DRIVERS CHOCK BOTH WHEELS. There are a variety of standards that signs may comform to. In particular, this item meets the Federal MUTCD EFF. 2009 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-63207-ND 754476-63207
Product Name Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: DRIVERS CHOCK BOTH WHEELS - 63207
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286113 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details