Brady Corporation Vehicle Signs 63204

Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet
Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Signs - 63204 - Brady Corporation
Milwaukee, WI, USA
Vehicle Signs
63204
Vehicle Signs 63204
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Supplier's Site
Signs, Nameplates, Posters - 2267-63204-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63204-ND
Signs, Nameplates, Posters 2267-63204-ND
VEHICLE SIGN

VEHICLE SIGN

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 10 in Width x 14 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63204 - 754476-63204 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 10 in Width x 14 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63204
754476-63204
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 10 in Width x 14 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63204 754476-63204
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: wide right turn symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: CAUTION WIDE RIGHT TURNS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This truck placards sign is designed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: wide right turn symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: CAUTION WIDE RIGHT TURNS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63204 2267-63204-ND 754476-63204
Product Name Vehicle Signs Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 10 in Width x 14 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63204
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details