Brady Corporation Vehicle Signs 63203

Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet
Description
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Signs - 63203 - Brady Corporation
Milwaukee, WI, USA
Vehicle Signs
63203
Vehicle Signs 63203
Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Vehicle signs are printed on highly visible, bright yellow background and meet NHTSA Rule 49 CR part 571 for vehicle safety. All signs are made of B-946 outdoor grade self-sticking vinyl material.

Supplier's Site
Signs, Nameplates, Posters - 2267-63203-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-63203-ND
Signs, Nameplates, Posters 2267-63203-ND
VEHICLE SIGN

VEHICLE SIGN

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63203 - 754476-63203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63203
754476-63203
Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63203 754476-63203
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: wide right turn symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION WIDE RIGHT TURNS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck placards sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck placards sign is printed with a yellow background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck placards sign is designed with the following image: wide right turn symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION WIDE RIGHT TURNS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 63203 2267-63203-ND 754476-63203
Product Name Vehicle Signs Signs, Nameplates, Posters Brady B-946 Vinyl Rectangle Yellow Truck Placards Sign - 14 in Width x 10 in Height - Self-Adhesive - TEXT: CAUTION WIDE RIGHT TURNS - 63203
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details