Brady Corporation ANSI Z535 Safety Sign 62817

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 62817 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
62817
ANSI Z535 Safety Sign 62817
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-62817-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-62817-ND
Signs, Nameplates, Posters 2267-62817-ND
B120 10X14 ANSI BLK,GRN/WHT SPIL

B120 10X14 ANSI BLK,GRN/WHT SPIL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 62817 - 754476-62817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 62817
754476-62817
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 62817 754476-62817
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady spill response equipment & spill station sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This spill response equipment & spill station sign is manufactured with the following image: spill response equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady spill response equipment & spill station sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This spill response equipment & spill station sign is manufactured with the following image: spill response equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 62817 2267-62817-ND 754476-62817
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 62817
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details