Brady Corporation ANSI Z535 Safety Sign 62810

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
ANSI Z535 Safety Sign
62810
ANSI Z535 Safety Sign 62810
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 62810 - 754476-62810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 62810
754476-62810
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 62810 754476-62810
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady accident notice sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This accident notice sign is designed with the following image: injury notice symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NOTICE REPORT ALL INJURIES AT ONCE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady accident notice sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This accident notice sign is designed with the following image: injury notice symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NOTICE REPORT ALL INJURIES AT ONCE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 62810 754476-62810
Product Name ANSI Z535 Safety Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE REPORT ALL INJURIES AT ONCE - 62810
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details