B120 10X14 ANSI BLK,RED/WHT HIGH
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE TURN POWER OFF BEFORE SERVICING. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 62791 | 2267-62791-ND | 754476-62791 |
| Product Name | ANSI Z535 Safety Sign | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE TURN POWER OFF BEFORE SERVICING - 62791 |
| Materials of Construction | Fiberglass | Fiberglass Reinforced Polyester |