R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. This product is written in English with the following text: HAZARDOUS WASTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-62645 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: HAZARDOUS WASTE - 62645 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |