B120 7X10 ANSI BLK,GRN/WHT SPILL
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady spill response equipment & spill station sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This spill response equipment & spill station sign is designed with the following image: spill response equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 62555 | 2267-62555-ND | 754476-62555 |
| Product Name | ANSI Z535 Safety Sign | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 62555 |
| Materials of Construction | Fiberglass | Fiberglass Reinforced Polyester |