Brady Corporation Brady B-120 Fiberglass Reinforced Polyester White Food, Beverage & Smoking Sign - 7 in Width x 0.1 in Height - TEXT: NO SMOKING EATING - 62512 62512

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: NO SMOKING EATING. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: NO SMOKING EATING. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester White Food, Beverage & Smoking Sign - 7 in Width x 0.1 in Height - TEXT: NO SMOKING EATING - 62512 - 754473-62512 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Food, Beverage & Smoking Sign - 7 in Width x 0.1 in Height - TEXT: NO SMOKING EATING - 62512
754473-62512
Brady B-120 Fiberglass Reinforced Polyester White Food, Beverage & Smoking Sign - 7 in Width x 0.1 in Height - TEXT: NO SMOKING EATING - 62512 754473-62512
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: NO SMOKING EATING. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: NO SMOKING EATING. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-62512
Product Name Brady B-120 Fiberglass Reinforced Polyester White Food, Beverage & Smoking Sign - 7 in Width x 0.1 in Height - TEXT: NO SMOKING EATING - 62512
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details