Brady Corporation ANSI Z535 Safety Sign 62436

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 62436 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
62436
ANSI Z535 Safety Sign 62436
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-62436-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-62436-ND
Signs, Nameplates, Posters 2267-62436-ND
B120 7X10 ANSI BLK,RED/WHT FOLLO

B120 7X10 ANSI BLK,RED/WHT FOLLO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 62436 - 754476-62436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 62436
754476-62436
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 62436 754476-62436
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 62436 2267-62436-ND 754476-62436
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER FOLLOW LOCKOUT / TAGOUT PROCEDURES - 62436
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details