Brady Corporation Signs, Nameplates, Posters 60577

Description
FIRE EXTINGUISHER B302 10 X 14
Request a Quote Datasheet
Description
FIRE EXTINGUISHER B302 10 X 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-60577-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60577-ND
Signs, Nameplates, Posters 2267-60577-ND
FIRE EXTINGUISHER B302 10 X 14

FIRE EXTINGUISHER B302 10 X 14

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 60577 - 754473-60577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 60577
754473-60577
Brady B-302 Polyester Red Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 60577 754473-60577
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-60577-ND 754473-60577
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 60577
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details