Brady Corporation ANSI Z535 Safety Sign 60572

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 60572 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
60572
ANSI Z535 Safety Sign 60572
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-60572-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-60572-ND
Signs, Nameplates, Posters 2267-60572-ND
B302 10X14 ANSI BLK,RED/WHT EYE

B302 10X14 ANSI BLK,RED/WHT EYE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 60572 - 754476-60572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 60572
754476-60572
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 60572 754476-60572
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: eye protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: eye protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 60572 2267-60572-ND 754476-60572
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 60572
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Symbols & Electrical Signs - 1-1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details